EN
  • EN
  • DE
  • IT

MAX5822LEUA-T

Part No MAX5822LEUA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704755-MAX5822LEUA-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5822LEUA-T CAD Model

Description

Maxim Integrated MAX5822LEUA-T Dual 12-Bit DAC with Internal Reference

The MAX5822LEUA-T is a precision digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance and ease of use in a wide range of applications. This dual 12-bit DAC is packaged in a compact 8-pin µMAX package, making it an ideal choice for space-constrained applications that require accurate analog output.

One of the standout features of the MAX5822LEUA-T is its integrated precision output amplifier, which allows for rail-to-rail output swing. This feature makes the DAC versatile for various applications, as it can provide a wide dynamic range. Additionally, the device includes an internal reference that simplifies the design process by eliminating the need for external components.

The MAX5822LEUA-T operates from a single 2.7V to 5.5V supply, catering to a broad spectrum of power requirements. This flexibility ensures that the device can be used in both portable battery-powered devices and fixed power supply systems. The low power consumption of the MAX5822LEUA-T is another key attribute, making it suitable for power-sensitive applications.

Communication with the MAX5822LEUA-T is achieved through a 2-wire, I²C-compatible serial interface, which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes. This feature allows for easy integration into existing digital systems and provides a straightforward communication protocol for microcontrollers and microprocessors.

The device also includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. Additionally, the MAX5822LEUA-T offers a shutdown mode that reduces the supply current to just 0.4µA (typical), further conserving power when the DAC is not in active use.

In summary, the MAX5822LEUA-T from Maxim Integrated is a highly integrated, efficient, and flexible solution for systems requiring high-quality digital-to-analog conversion. Its ease of use, integrated features, and compact size make it an excellent choice for a wide array of applications, including portable devices, industrial control systems, and digital gain and offset adjustment circuits.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess