EN
  • EN
  • DE

CY6264LL70PC

Part No CY6264LL70PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016729-CY6264LL70PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY6264LL70PC CAD Model

Description

The CY6264LL-70PC is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast access times, low power consumption, and ease of use. It's a 64K (8K x 8) Static RAM.

Applications

  • Embedded systems
  • Microcontroller-based applications
  • Data buffering
  • Cache memory
  • Industrial control equipment

Features

  • Fast Access Time: 70 ns access time ensures quick data retrieval.
  • Low Power Consumption: Low active and standby currents for energy efficiency.
  • Easy Memory Expansion: Simple control signals for straightforward integration.
  • Automatic Power-Down: When deselected, the device automatically enters a low-power mode.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with standard logic circuits.
  • Wide Voltage Range: Operates within a broad voltage range, typically 4.5V to 5.5V.

Benefits

  • Improved System Performance: Fast access times enable quicker data retrieval and processing.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications and minimizes heat dissipation.
  • Simplified System Design: TTL-compatible I/O and easy memory expansion simplify integration with other components.
  • Enhanced System Reliability: Wide voltage range ensures stable operation even with voltage fluctuations.
  • Cost-Effective Solution: Provides a balance of performance, power efficiency, and cost for various applications.

Additional Details

The CY6264LL-70PC utilizes advanced CMOS technology to achieve its high speed and low power consumption. Its fully static operation eliminates the need for external refresh cycles, simplifying system design. The device is available in a standard DIP package, facilitating easy mounting and replacement. It is essential to consult the Cypress Semiconductor datasheet for detailed specifications, including timing diagrams and pinout information, to ensure proper implementation.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess