EN
  • EN
  • DE

MAX809EUR+T

Part No MAX809EUR+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706578-MAX809EUR+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX809EUR+T CAD Model

Description

The MAX809EUR+T from Maxim Integrated is a compact, three-pin microprocessor (μP) supervisory circuit that provides a highly accurate and reliable system reset. This component is specifically designed to monitor power supplies in digital systems; it ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX809EUR+T is an essential component for systems that require a high degree of operational reliability and precision.

Key Features

  • Precision Monitoring: It features a precision voltage sensor capable of monitoring V<sub>CC for under-voltage conditions. Once an out-of-tolerance condition is detected, the reset output is asserted, which remains active until V<sub>CC returns to an acceptable level.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications, including portable and battery-operated equipment.
  • Manual Reset Input: The inclusion of a manual reset input allows for a reset to be triggered with an external switch or logic signal, providing additional system control.
  • High Accuracy: The reset threshold voltage is factory-trimmed to high accuracy, which ensures reliable reset activation at the appropriate voltage level.
  • Immunity to Short V<sub>CC Transients: The MAX809EUR+T is designed to ignore short-duration transients on the V<sub>CC line, which helps prevent false triggering of the reset signal.

Applications

The MAX809EUR+T is versatile and can be used across a wide range of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Battery-Powered Equipment
  • Intelligent Instruments
  • Portable Consumer Electronics

Technical Specifications

With an operating temperature range of -40°C to +85°C and available in a SOT-23 package, the MAX809EUR+T is designed for integration into various environments and platforms. It supports a supply voltage range typically from 1.2V to 5.5V, ensuring compatibility with a broad spectrum of microprocessors and digital systems.

Integrating the MAX809EUR+T into your system design will enhance the reliability and performance of your applications by providing a stable and secure reset function, which is a critical component for maintaining the integrity of any microprocessor-based system.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess