EN
  • EN
  • DE
  • IT

MAX547BEQH+D

Part No MAX547BEQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 13BIT V-OUT 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 13
Number of D/A Converters 8
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±5V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Style SMD
Family Part Number MAX547
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 704680-MAX547BEQH+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX547BEQH+D CAD Model

Description

Maxim Integrated MAX547BEQH+D Product Overview

The MAX547BEQH+D is a high-performance, precision digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the rigorous demands of advanced digital systems. This DAC is well-suited for applications requiring fine resolution and tight accuracy, such as industrial control systems, automated test equipment, and data acquisition systems.

With its 12-bit resolution, the MAX547BEQH+D ensures detailed and precise analog output, allowing for smooth and accurate signal generation. This level of resolution is ideal for applications where the fine granularity of the output signal is critical for performance.

The device operates from a single +5V power supply, simplifying the power design for systems that already run on standard logic levels. This feature also helps in reducing the complexity of power management in multi-voltage systems, as well as in saving board space that would otherwise be occupied by additional power regulation components.

The MAX547BEQH+D boasts a fast settling time, which enables it to quickly respond to changes in input data and to accurately represent rapidly changing signals. This characteristic is particularly important in closed-loop control systems and other applications where the timely response of the DAC output is crucial.

Moreover, the MAX547BEQH+D features a serial interface, which minimizes the number of I/O lines needed from the host microcontroller or processor. This serial connectivity not only reduces the complexity of the system design but also eases PCB routing and helps in conserving valuable board real estate.

Ensuring reliability and stability, the MAX547BEQH+D is specified for operation over the industrial temperature range, making it a versatile choice for deployment in harsh environments. Its robustness is further enhanced by Maxim Integrated's commitment to quality and longevity in their product lines.

Overall, the MAX547BEQH+D is a compelling choice for designers looking for a high-quality DAC that combines precision, speed, and ease of integration. Its features make it a powerful component for enhancing the analog performance of sophisticated digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess