EN
  • EN
  • DE

MAX77863AEWJ+T

Part No MAX77863AEWJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC FOR MULTI-CORE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications General Purpose
Current - Supply 42µA
Voltage - Supply 2.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 90-WFBGA, WLBGA
Supplier Device Package 90-WLP (4.09x3.78)
Base Product Number MAX77863
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 984395-MAX77863AEWJ+T
Ultra Librarian 3D Model Ultra Librarian MAX77863AEWJ+T CAD Model

Description

Maxim Integrated MAX77863AEWJ+T Product Overview

The MAX77863AEWJ+T is a high-performance, integrated power-management IC (PMIC) from Maxim Integrated, designed to cater to the demanding needs of advanced portable electronics. This versatile chip is an ideal solution for a wide range of applications, including smartphones, tablets, wearables, and other space-constrained devices that require efficient power regulation and management.

At the heart of the MAX77863AEWJ+T is a sophisticated power management architecture that combines multiple power control functionalities into a single, compact package. This integration helps to reduce the overall footprint on the PCB, simplifying the design and potentially lowering the cost of the end product.

Key features of the MAX77863AEWJ+T include:

  • Multiple Output Channels: The device provides various output channels, including step-down converters, LDOs (Low Dropout Regulators), and a charger interface, ensuring a comprehensive power solution for the host system.
  • High Efficiency: With its high-efficiency power conversion capabilities, the MAX77863AEWJ+T helps to extend battery life, which is crucial for portable devices.
  • Programmable Voltage Levels: The output voltage levels are programmable, which allows for fine-tuning to meet specific requirements of the system's power rails.
  • Integrated Battery Charger: An integrated battery charging circuit simplifies the design of charging systems, supporting a wide range of battery chemistries.
  • I2C Interface: The PMIC features an I2C interface for communication, enabling system-level power management through software control.
  • Protection Features: Built-in safety features protect against over-voltage, over-current, over-temperature, and short-circuit conditions, enhancing system reliability.
  • Compact Package: The MAX77863AEWJ+T comes in a compact WLP package, making it suitable for space-constrained applications.

Maxim Integrated's MAX77863AEWJ+T is designed with a focus on performance, integration, and reliability, making it an excellent choice for designers looking to optimize their power management systems. By incorporating this PMIC into their designs, engineers can achieve a high level of power efficiency and system protection while minimizing the design complexity and component count.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1249 $54.7494
14+ $7.4871 $104.8194
21+ $7.2531 $152.3151
29+ $7.0192 $203.5568
37+ $6.7852 $251.0524
50+ $6.0833 $304.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,115 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess