EN
  • EN
  • DE

MAX9376EUB+T

Part No MAX9376EUB+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, HSTL, LVDS, LVPECL; LVDS
Output Signal LVPECL; CML, HSTL, LVDS, LVPECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 707378-MAX9376EUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9376
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9376EUB+T CAD Model

Description

Maxim Integrated MAX9376EUB+T Differential Receiver/Driver

The MAX9376EUB+T from Maxim Integrated is a high-speed, low-jitter, differential LVDS/LVPECL to LVTTL/LVCMOS receiver/driver designed to provide robust signal conditioning in a variety of digital applications. This compact and efficient integrated circuit is tailored for use in high-performance communication systems, networking equipment, and data transmission applications, ensuring reliable conversion of differential signals to single-ended logic levels.

Key Features

  • High-Speed Operation: Capable of handling data rates up to 700Mbps, the MAX9376EUB+T is ideal for high-speed data processing and communication applications.
  • Low Jitter: The design minimizes jitter, which is crucial for maintaining signal integrity in high-speed data transfers.
  • Wide Supply Voltage Range: Operating from a single 3.0V to 3.6V supply, the device provides design flexibility and is compatible with a variety of system voltages.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against voltage spikes, enhancing system reliability.
  • Power Efficiency: With a typical supply current of only 3.3mA, the MAX9376EUB+T is designed for power-sensitive applications.
  • Small Footprint: The device comes in a compact 10-pin µMAX package, saving valuable board space in space-constrained applications.
  • Fail-Safe Circuitry: The built-in fail-safe feature ensures a logic-high output if the inputs are open or undriven, enhancing fault tolerance.

Applications

  • Data Communication
  • Networking Equipment
  • Base Stations
  • Telecommunication Infrastructure
  • High-Speed Data Acquisition Systems
  • Computer Peripherals

The MAX9376EUB+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable solutions for the conversion and conditioning of digital signals. Its ability to operate at high speeds with low power consumption and minimal jitter makes it a versatile and indispensable component for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7436 $58.9744
10+ $12.0975 $120.9750
15+ $11.7186 $175.7790
21+ $11.3409 $238.1589
27+ $10.9633 $296.0091
36+ $9.8291 $353.8476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess