EN
  • EN
  • DE

MWCT1014SFVLH

Part No MWCT1014SFVLH
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description WCT1014SF 64 LQFP / General Purpose PMIC 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications General Purpose
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MWCT1014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2832-MWCT1014SFVLH,MWCT1014SFVLH-ND,935353538557
Standard Package 800
Win Source Part Number 1226338-MWCT1014SFVLH
Ultra Librarian 3D Model Ultra Librarian MWCT1014SFVLH CAD Model

Description

Introducing the NXP MWCT1014SFVLH Wireless Charging Controller

The NXP MWCT1014SFVLH is a state-of-the-art wireless charging controller designed for automotive applications. This innovative product is part of NXP's wireless charging solutions that aim to provide a seamless and convenient charging experience for electric vehicles (EVs) and plug-in hybrid electric vehicles (PHEVs). With the MWCT1014SFVLH, NXP is at the forefront of the wireless power transfer technology, enabling efficient and reliable charging without the need for physical connectors.

Advanced Features and Benefits

  • High Efficiency: The MWCT1014SFVLH boasts a highly efficient design, ensuring minimal energy loss during the wireless charging process. This leads to faster charging times and a better overall experience for the user.
  • Automotive Grade: Specifically tailored for the automotive industry, this controller is built to withstand the rigors of an automotive environment, including temperature fluctuations, vibrations, and other challenging conditions.
  • Foreign Object Detection (FOD): Safety is a paramount concern in automotive applications. The MWCT1014SFVLH includes FOD capabilities to prevent heating of foreign metallic objects in the charging field, thereby enhancing the safety of the charging process.
  • Flexible Configuration: NXP understands that every automotive manufacturer has unique needs. The MWCT1014SFVLH is designed to be highly configurable, allowing for customization to fit various power levels and coil configurations.
  • Qi Compliance: The controller supports the Wireless Power Consortium's Qi standard, which is the most widely adopted standard for wireless charging, ensuring compatibility with a broad range of devices and infrastructure.

Technical Specifications

The MWCT1014SFVLH operates over a wide input voltage range and is capable of supporting multiple output power levels, making it versatile for different charging applications. Its integrated microcontroller runs sophisticated algorithms to manage the power transfer process efficiently and includes a range of communication interfaces for system integration and diagnostics.

For manufacturers looking to implement advanced wireless charging in their vehicles, the NXP MWCT1014SFVLH offers a compelling blend of performance, reliability, and safety. It's an essential component for the next generation of wirelessly charged automotive technologies.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess