EN
  • EN
  • DE

MAX8521EWX+T

Part No MAX8521EWX+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR PWR TEC 36-WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Applications Thermoelectric Cooler
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFBGA, WLBGA
Supplier Device Package 36-WLP (3.07x3.07)
Part Number Series MAX8521
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808124-MAX8521EWX+T
Ultra Librarian 3D Model Ultra Librarian MAX8521EWX+T CAD Model

Description

Maxim Integrated MAX8521EWX+T Voltage Regulator

The MAX8521EWX+T from Maxim Integrated is a high-performance, low-voltage, single-phase synchronous buck controller designed to deliver precision voltage regulation in a compact and efficient package. This advanced power management IC is ideal for a wide range of applications, including computing systems, networking equipment, and portable devices where efficient voltage conversion is critical.

Featuring an input voltage range of 4.5V to 5.5V and a programmable output voltage from 0.7V to 3.3V, the MAX8521EWX+T is capable of driving large loads with excellent accuracy. Its high-efficiency operation is achieved through the use of integrated MOSFET drivers and adaptive shoot-through protection, which helps to minimize power loss during switching transitions.

The device's fast transient response and high bandwidth ensure that the output voltage remains stable under dynamic load conditions, making it suitable for powering modern microprocessors and DSPs that require tight voltage regulation. The MAX8521EWX+T also supports a range of advanced features, such as soft-start to reduce inrush current during startup, pre-bias startup capability, and power-good signaling for downstream load management.

For enhanced thermal performance, the MAX8521EWX+T is offered in a compact 36-pin thin QFN package, which allows for efficient heat dissipation and space-saving PCB design. The device also includes comprehensive protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under adverse conditions.

With its programmable switching frequency up to 1MHz, designers have the flexibility to optimize the size of external components, further reducing the overall solution footprint. Additionally, the MAX8521EWX+T supports external synchronization, allowing multiple ICs to be synchronized in multi-phase configurations for applications requiring higher power.

Overall, the Maxim Integrated MAX8521EWX+T voltage regulator is a versatile and efficient solution for demanding power management applications, offering precision, performance, and protection in a design-friendly package.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8320 $91.6640
3+ $37.6058 $112.8174
5+ $36.4306 $182.1530
6+ $35.2554 $211.5324
8+ $34.0802 $272.6416
10+ $30.5547 $305.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess