The MAX7528JCWP+T is a precision, dual, 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a company known for its high-performance analog integration. This product is specifically engineered to cater to applications requiring a dual DAC with low power consumption and high accuracy in a compact package. The MAX7528JCWP+T is ideal for use in control systems, automatic test equipment, and digital offset and gain adjustments in data acquisition systems.
Key Features
- High Precision: The MAX7528JCWP+T offers high accuracy with its dual 8-bit resolution, ensuring precise analog output for sensitive applications.
- Low Power Consumption: Designed for power-sensitive applications, this DAC operates with a low power requirement, making it suitable for battery-operated devices.
- Compact Form Factor: Available in a 20-pin CERDIP package, the MAX7528JCWP+T saves valuable board space without compromising on performance.
- Wide Operating Temperature Range: It functions reliably across a broad temperature range, making it versatile for various industrial environments.
- Flexible Voltage Operation: The device operates from a single +5V power supply or dual ±5V power supplies, providing design flexibility.
Applications
- Control Systems
- Automatic Test Equipment
- Data Acquisition Systems
- Process Control
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Number of DACs |
2 |
| Operating Temperature Range |
-40°C to +85°C |
| Supply Voltage |
+5V or ±5V |
| Package Type |
20-Pin CERDIP |
The MAX7528JCWP+T from Maxim Integrated is a testament to the company's commitment to providing high-quality, precision components for advanced electronic systems. With its dual DAC configuration, low power demands, and compact size, this product is an excellent choice for designers looking to incorporate reliable digital-to-analog conversion in their applications.