The RN73E2AT6811 is a precision thin film chip resistor manufactured by KOA Speer Electronics. It is designed for applications requiring high precision and stability. This resistor offers excellent tolerance, temperature coefficient, and long-term stability, making it suitable for critical applications.
Applications
- Precision measurement circuits
- Automotive electronics
- Medical equipment
- Industrial control systems
- Audio equipment
Features
- High precision (0.05% tolerance)
- Low temperature coefficient (±25 ppm/°C)
- Thin film construction
- High stability
- RoHS compliant
- AEC-Q200 qualified
Benefits
- Accurate and reliable performance due to its high precision and stability
- Suitable for demanding environments due to its low temperature coefficient and AEC-Q200 qualification
- Long-term reliability due to its thin film construction
- Environmentally friendly due to RoHS compliance
- Suitable for automated assembly due to its chip form factor
Additional Details
The RN73E2AT6811 has a resistance value of 6.81 kOhms and a tolerance of 0.05%. It has a power rating of 0.1W. The temperature coefficient of resistance (TCR) is ±25 ppm/°C. The operating temperature range is typically -55°C to +155°C. It is available in tape and reel packaging for automated assembly.
The RN73E series resistors are known for their superior performance and are often used in applications where precision and stability are critical. Its AEC-Q200 qualification makes it suitable for automotive applications.