EN
  • EN
  • DE

MAX8292NTR

Part No MAX8292NTR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706707-MAX8292NTR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8292NTR CAD Model

Description

The MAX8292NTR from Maxim Integrated is a state-of-the-art integrated circuit designed for advanced power management applications. This versatile chip is engineered to deliver high performance and reliability, making it an ideal choice for a wide range of electronic devices. With its compact design and robust feature set, the MAX8292NTR is tailored to meet the stringent requirements of today's sophisticated electronic systems.

Key Features

  • High Efficiency: The MAX8292NTR is designed to provide maximum power efficiency, which is critical for prolonging battery life in portable devices and reducing heat in high-power systems.
  • Versatile Voltage Regulation: It offers flexible voltage regulation options, accommodating various input and output voltage requirements, making it a versatile choice for different design specifications.
  • Integrated Protection Circuits: This IC includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end product.
  • Small Footprint: The compact size of the MAX8292NTR allows for a smaller PCB layout, which is essential for miniaturized electronic devices.
  • Low Quiescent Current: The device's low quiescent current reduces standby power consumption, further enhancing its suitability for battery-powered applications.

Applications

The MAX8292NTR is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-operated devices
  • Consumer electronics
  • Telecommunications equipment
  • Computing devices
  • Medical instrumentation

Technical Specifications

The technical specifications of the MAX8292NTR include a wide input voltage range, high switching frequency for reduced inductor size, and a seamless integration into various circuit topologies. Its precision output voltage regulation ensures consistent performance across different load conditions and environmental factors.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8292NTR is no exception. Manufactured to the highest standards, this IC is designed to perform consistently over its intended lifespan, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess