EN
  • EN
  • DE

MAX834EUK+TG071

Part No MAX834EUK+TG071
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706709-MAX834EUK+TG071
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX834EUK+TG071 CAD Model

Description

MAX834EUK+TG071 - Voltage Regulator from Maxim Integrated

The MAX834EUK+TG071 is a highly efficient, compact, and reliable voltage regulator component designed and manufactured by Maxim Integrated. It is a part of Maxim's extensive range of power management solutions and is engineered to deliver stable and precise voltage regulation for a variety of electronic applications.

Key Features:

  • Output Voltage: This device provides a fixed output voltage, ensuring a stable power supply for sensitive electronic circuits.
  • High Efficiency: The MAX834EUK+TG071 is designed to maximize power efficiency, reducing energy loss and heat generation, which is crucial for maintaining the longevity of electronic components.
  • Low Dropout: The low dropout feature allows the regulator to continue operating even when the input voltage is very close to the output voltage, which is beneficial in battery-operated devices where conserving power is essential.
  • Thermal Protection: It includes thermal protection mechanisms that prevent the device from overheating, ensuring safe operation under various conditions.
  • Package: The component is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications:

The MAX834EUK+TG071 is versatile and can be used in a range of electronic devices. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics such as cameras, GPS devices, and portable media players
  • Wireless communication devices
  • Power supply modules

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability. The MAX834EUK+TG071 voltage regulator is built to meet high standards, ensuring consistent performance and durability for the end user. With its robust design and Maxim's reputation for excellence, this product is an ideal choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1924 $60.6556
45+ $2.6195 $117.8775
69+ $2.5375 $175.0875
95+ $2.4555 $233.2725
122+ $2.3747 $289.7134
163+ $2.1287 $346.9781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess