EN
  • EN
  • DE

MAX8586ETA/V+T

Part No MAX8586ETA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH 1.2A SGL 8-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Type USB Switch
Output Configuration High Side
Interface On/Off
Load Voltage (V) 2.75V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.2A
Rds On 55mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Family Part Number MAX8586
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706809-MAX8586ETA/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8586ETA/V+T CAD Model

Description

Maxim Integrated's MAX8586ETA/V+T Step-Down Converter

The MAX8586ETA/V+T from Maxim Integrated is a high-efficiency, compact, synchronous step-down DC-DC converter that is designed to deliver a continuous output current of up to 3A. This component is ideal for a wide range of applications, including portable devices, networking equipment, and other systems requiring a precise, regulated power supply.

Constructed with an integrated MOSFET, the MAX8586ETA/V+T operates at a switching frequency of 1MHz, which allows for a smaller external inductor and capacitors, resulting in a compact power supply solution. The device's ability to operate from a 2.6V to 5.5V input voltage range makes it versatile for various power sources, including single-cell lithium-ion batteries.

The converter features a high level of integration, which simplifies design and reduces external component count. It includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under adverse conditions. With its fixed output voltage options, the MAX8586ETA/V+T provides a precise voltage regulation that is essential for sensitive electronic circuits.

Key features of the MAX8586ETA/V+T include:

  • High Efficiency: Up to 95% efficiency for extended battery life.
  • Adjustable Output Voltage: Allows for flexibility in design to meet specific application requirements.
  • Small Footprint: The thin TDFN package minimizes board space usage.
  • Low RDS(ON): Integrated MOSFETs contribute to high efficiency and reduced heat dissipation.
  • Power Save Mode: Reduces quiescent current during light loads, further enhancing battery life.

The MAX8586ETA/V+T is available in a small, 8-pin TDFN package with an exposed pad to aid in thermal management. Its compact size and high level of integration make it an excellent choice for space-constrained applications where efficiency and reliability are critical. Maxim Integrated's commitment to quality ensures that this step-down converter meets the rigorous demands of modern electronic devices.

Whether you are designing a new product or optimizing an existing one, the MAX8586ETA/V+T offers a balance of performance, size, and ease of use that can help streamline your power management needs.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess