EN
  • EN
  • DE
  • IT

MAX8559TA88

Part No MAX8559TA88
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706792-MAX8559TA88
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8559TA88 CAD Model

Description

The MAX8559TA88 is a state-of-the-art linear regulator produced by Maxim Integrated, designed to deliver high performance in a wide range of applications. This compact, highly efficient component is ideal for portable and space-constrained devices requiring precise voltage regulation.

Key Features

  • Adjustable Output: The MAX8559TA88 provides an adjustable output voltage range, making it versatile for various circuit requirements.
  • High Accuracy: With its precision output, this regulator ensures reliable operation, maintaining voltage stability under different load conditions.
  • Low Dropout: The low dropout voltage feature allows for efficient operation, even when the input voltage is close to the output voltage, thus improving battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device against overheating, ensuring long-term reliability.
  • Power-Saving Mode: The MAX8559TA88 incorporates a power-saving mode that reduces quiescent current, making it suitable for battery-powered devices where energy conservation is critical.

Applications

The MAX8559TA88 is adept at meeting the needs of a broad spectrum of applications, including but not limited to:

  • Portable Electronics
  • Wireless and RF Devices
  • Battery-Powered Equipment
  • Notebooks and PDAs
  • Medical Devices

Technical Specifications

Parameter Value Output Voltage Range Adjustable Dropout Voltage Low Thermal Protection Yes Package Type TA88

Overall, the MAX8559TA88 from Maxim Integrated is a top-tier choice for designers seeking a reliable and versatile linear regulator. Its combination of adjustable output, high accuracy, low dropout, thermal protection, and power-saving features makes it an essential component in the design of efficient, high-performance electronic devices.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess