EN
  • EN
  • DE

MAX830CWE+T

Part No MAX830CWE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706708-MAX830CWE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX830CWE+T CAD Model

Description

The MAX830CWE+T from Maxim Integrated is a robust, high-performance power management integrated circuit (PMIC) designed to cater to a wide array of applications. This versatile chip offers a compact solution for power supply tasks, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The device is engineered to provide high-efficiency power conversion, which helps in reducing heat generation and improving overall system reliability.
  • Multiple Output Channels: It features multiple output channels, which can be programmed to suit the voltage requirements of different components within a system.
  • Low Quiescent Current: The MAX830CWE+T boasts a low quiescent current that minimizes power drain when in standby mode, thereby extending battery life in portable devices.
  • Thermal Protection: Integrated thermal protection safeguards the device and the system from damage due to excessive heat.
  • Compact Footprint: Its small size is particularly beneficial for designs where PCB real estate is at a premium.

Applications

The versatility of the MAX830CWE+T allows it to be used in a variety of applications, including:

  • Battery-Powered Devices
  • Portable Consumer Electronics
  • Wireless Handsets and Accessories
  • Medical Devices
  • Industrial Equipment

Technical Specifications

The technical specifications of the MAX830CWE+T include:

  • Package: The device comes in a surface-mount, SOIC-Wide package, making it suitable for automated assembly processes.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability in various environmental conditions.
  • Lead-Free: The component is lead-free and RoHS compliant, adhering to environmental standards and regulations.

With its combination of efficiency, versatility, and compact design, the MAX830CWE+T from Maxim Integrated stands out as a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess