EN
  • EN
  • DE

MAX7490EEE+T

Part No MAX7490EEE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 40KHZ SWITCHED 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX7490
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706397-MAX7490EEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7490EEE+T CAD Model

Description

Product Overview: MAX7490EEE+T by Maxim Integrated

The MAX7490EEE+T from Maxim Integrated is a high-performance, precision clock-timing solution, engineered to cater to a wide array of applications requiring low-jitter and high-frequency clock management. This product is part of Maxim Integrated's esteemed family of clock generation and distribution products, which are renowned for their reliability and versatility.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for versatile applications in telecommunications, networking, and digital signal processing.
  • Low Jitter: With its low jitter characteristics, the MAX7490EEE+T ensures high-quality signal integrity, which is critical for maintaining performance in sensitive electronic systems.
  • Programmability: It offers programmable features that allow designers to tailor the device to specific system requirements, enhancing its adaptability to various scenarios.
  • Power Efficiency: The product is designed for power-sensitive applications, providing a power-efficient solution that helps to minimize the overall energy consumption of the system it is integrated into.
  • Form Factor: Housed in a compact, surface-mount package, the MAX7490EEE+T is ideal for space-constrained applications, without compromising on functionality or performance.

Applications

The versatility of the MAX7490EEE+T allows it to be used in a multitude of applications, including but not limited to:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment
  • Test and measurement systems
  • High-definition video broadcasting

Quality and Reliability

Maxim Integrated's commitment to quality means that the MAX7490EEE+T is manufactured to the highest standards, ensuring both reliability and performance. It is designed to meet the stringent requirements of industrial and commercial applications, providing a dependable clock-timing solution for today's sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0637
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5267 $52.9005
35+ $2.8937 $101.2795
54+ $2.8033 $151.3782
74+ $2.7129 $200.7546
96+ $2.6225 $251.7600
128+ $2.3512 $300.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess