EN
  • EN
  • DE
  • IT

MAX745EAP+

Part No MAX745EAP+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion 4000mA 18V 20-Pin SSOP / IC BATTERY CHARGER LI+ 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 022106-MAX745EAP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX745
Introduction Date December 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX745EAP+ CAD Model

Description

Maxim Integrated's MAX745EAP+: High-Efficiency, NiMH/NiCd Battery Charger

The MAX745EAP+ from Maxim Integrated is a sophisticated charging solution designed to optimize the performance and longevity of Nickel-Metal Hydride (NiMH) and Nickel-Cadmium (NiCd) batteries. This high-efficiency charger is suitable for portable devices, power tools, and any other applications that require reliable battery management.

Featuring an advanced pulse charging algorithm, the MAX745EAP+ ensures that batteries are charged quickly and safely. The charger can accommodate up to 16 series cells, making it versatile for a wide range of battery configurations. Its precision voltage detection ensures that each cell is charged to its maximum capacity without the risk of overcharging, which can extend the life of your batteries.

One of the key features of the MAX745EAP+ is its temperature monitoring capability. The device includes a thermistor input that allows it to monitor the battery temperature during the charging process. This feature helps prevent overheating, which not only safeguards the battery but also enhances user safety.

The MAX745EAP+ also boasts a programmable charge termination timer, which provides an additional layer of protection by terminating the charge cycle after a specified period. This prevents overcharging in cases where the battery might not be responding to charging as expected.

For user convenience, the MAX745EAP+ includes a status indicator that provides visual feedback on the charging process. An LED can be connected to the charger to indicate whether the battery is in fast charge mode, top-off charge mode, or if the charge is complete. This immediate feedback allows users to easily monitor their battery's status.

Designed in a compact 20-pin SSOP package, the MAX745EAP+ is space-efficient, making it ideal for integration into portable devices where space is at a premium. With its high level of integration and minimal external component requirements, this charger simplifies the design of battery charging circuits while providing robust charging functionality.

In summary, the MAX745EAP+ from Maxim Integrated is a feature-rich, high-efficiency battery charger that provides safe, fast, and accurate charging for NiMH and NiCd batteries, making it an excellent choice for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9329 $59.7316
9+ $12.2526 $110.2734
13+ $11.8697 $154.3061
18+ $11.4868 $206.7624
23+ $11.1040 $255.3920
31+ $9.9553 $308.6143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess