EN
  • EN
  • DE

MAX122BCW

Part No MAX122BCW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701071-MAX122BCW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX122BCW CAD Model

Description

Maxim Integrated's MAX122BCWP+ - A High-Precision ADC Solution

Maxim Integrated's MAX122BCWP+ is an advanced, high-performance analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for a wide range of applications. This 12-bit ADC features a fast sampling rate, making it an ideal choice for systems requiring high-speed data acquisition without compromising on quality.

Key Features

  • Resolution: The MAX122BCWP+ boasts a 12-bit resolution, providing fine detail in analog signal conversion and ensuring high levels of precision in measurement.
  • Sampling Rate: With a maximum sampling rate of up to 1MSPS (Mega-Samples Per Second), this ADC is capable of capturing fast-changing signals, making it suitable for high-speed applications.
  • Input Range: It offers a versatile input range, which can be configured to accommodate various signal levels, thus providing flexibility in system design.
  • Low Power Consumption: Designed for efficiency, the MAX122BCWP+ operates with low power consumption, which is critical for battery-powered and portable devices.
  • Interface: The device includes a user-friendly SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.

Applications

The MAX122BCWP+ is well-suited for a multitude of applications that require high-accuracy data conversion. These include medical instrumentation, industrial process control, data acquisition systems, and any other applications where precise signal processing is paramount.

Package and Reliability

Housed in a 20-pin wide SO package, the MAX122BCWP+ is designed for robustness and long-term reliability. Maxim Integrated's commitment to quality ensures that this ADC will perform consistently across various environmental conditions and throughout its lifespan.

With Maxim Integrated's MAX122BCWP+, engineers and designers can expect a top-tier ADC solution that combines speed, precision, and efficiency, making it a go-to choice for precision data conversion needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess