EN
  • EN
  • DE

MAX6339AUT

Part No MAX6339AUT
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 2.19V, 2.93V, 4.38V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 2156-MAX6339AUT-MA,MAXMAXMAX6339AUT
Standard Package 1
Win Source Part Number 1075563-MAX6339AUT
Ultra Librarian 3D Model Ultra Librarian MAX6339AUT CAD Model

Description

Maxim Integrated MAX6339AUT Product Overview

The MAX6339AUT from Maxim Integrated is a precision, low-power, five-channel voltage monitor designed to ensure the reliable operation of microprocessor (μP) systems. It offers an ideal solution for monitoring multiple supply voltages in a variety of electronic applications, including computers, servers, and telecommunications equipment.

Key Features

  • Multiple Voltage Monitoring: The device is capable of monitoring up to five different supply voltages, making it versatile for systems with multiple power rails.
  • High Accuracy: Ensures precise voltage monitoring with a tight threshold accuracy of ±1.5% over the full temperature range, which is critical for sensitive applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6339AUT consumes minimal power, thereby helping to extend the battery life of portable devices.
  • Adjustable Thresholds: Offers adjustable voltage thresholds using external resistors, providing flexibility to support various system requirements.
  • Multiple Reset Timeout Periods: Features programmable reset timeout periods, allowing designers to tailor system response times to specific needs.

Applications

  • Computers and Servers
  • Telecommunication Systems
  • Portable/Battery-Powered Equipment
  • Embedded Systems

Package and Reliability

The MAX6339AUT comes in a compact SOT23-6 package, which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in harsh environments. The device also features a manual reset input for additional system control.

Conclusion

With its ability to monitor multiple voltages, high accuracy, and low power consumption, the MAX6339AUT from Maxim Integrated stands out as a comprehensive solution for voltage monitoring in complex electronic systems. Its adjustable thresholds and programmable reset periods offer design flexibility, making it a highly adaptable component for ensuring system stability and performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7082 $59.3312
38+ $3.0425 $115.6150
59+ $2.9475 $173.9025
81+ $2.8524 $231.0444
105+ $2.7574 $289.5270
141+ $2.4721 $348.5661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess