EN
  • EN
  • DE

STPS40M120CT

Part No STPS40M120CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STPS40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-13119-5-ND, 497-STPS40M120CT, -1138-STPS40M120CT, 497-13119-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935615-STPS40M120CT
Ultra Librarian 3D Model Ultra Librarian STPS40M120CT CAD Model

Description

The STPS40M120CT is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. It is well-suited for a variety of applications that demand efficient and reliable power conversion, such as switch-mode power supplies (SMPS), high-frequency inverters, and as a freewheeling diode in power factor correction (PFC) circuits.

Key Features

  • Dual center tap configuration: The STPS40M120CT comes in a dual center tap configuration, housed in a TO-220AB package, which is ideal for parallel or series connection in high current applications.
  • High voltage capability: This rectifier can withstand voltages up to 120V, making it suitable for high-voltage operations.
  • Low forward voltage drop: The device features a low forward voltage drop, which enhances the overall efficiency of the system by reducing thermal losses and improving power handling capability.
  • High junction temperature: With an operating junction temperature range from -40°C to 175°C, the STPS40M120CT can reliably function in extreme temperature conditions.
  • High switching speed: The fast switching capability of this Schottky rectifier makes it an excellent choice for high-frequency applications, where efficient energy conversion is crucial.
  • Avalanche capability: This feature ensures the device is protected against transient voltage spikes, providing increased reliability and longevity.

Applications

The versatility of the STPS40M120CT allows it to be used in a wide range of applications, including:

  • Power supply units for consumer electronics
  • Industrial power supplies
  • Automotive applications
  • DC-DC converters
  • LED lighting systems

Quality and Reliability

STMicroelectronics ensures that the STPS40M120CT meets the highest quality and reliability standards. The rectifier is designed to deliver consistent performance and has been rigorously tested to withstand harsh environments and demanding operational conditions.

For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess