EN
  • EN
  • DE

LTC2908IDDB-B1#TRMPBF

Part No LTC2908IDDB-B1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783072-LTC2908IDDB-B1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2908IDDB-B1#TRMPBF CAD Model

Description

Linear Technology's LTC2908IDDB-B1#TRMPBF Precision Hex Supply Monitor

The LTC2908IDDB-B1#TRMPBF is a state-of-the-art precision hex supply monitor designed by Linear Technology to ensure the reliable operation of complex electronic systems. This advanced monitoring IC is engineered to keep a vigilant eye on multiple supply voltages, which is crucial in today's multi-voltage systems where proper sequencing and supervision are key to system integrity and performance.

Key Features

  • Multiple Voltage Monitoring: The LTC2908IDDB-B1#TRMPBF can monitor up to six supply voltages simultaneously, making it an ideal solution for systems with multiple power rails.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, which provides flexibility in setting the duration of the reset signal according to system requirements.
  • Wide Voltage Range: This device is capable of monitoring a wide range of positive voltages from 0.5V to 12.75V, ensuring compatibility with various power supply standards.
  • Tight Accuracy: The precision of the voltage thresholds is maintained at ±1.5%, providing reliable monitoring and ensuring system stability.
  • Low Power Consumption: Designed with power efficiency in mind, it has a low operating current, which helps to minimize the overall power consumption of the system.
  • Compact Package: Housed in a compact 10-lead DFN package, the LTC2908IDDB-B1#TRMPBF saves valuable board space and is well-suited for space-constrained applications.

Applications

Due to its versatility and precision, the LTC2908IDDB-B1#TRMPBF is ideal for a variety of applications, including:

  • Telecommunications
  • Servers and data storage systems
  • Networking equipment
  • Industrial systems
  • Medical equipment

Reliability and Quality

Linear Technology's commitment to high-quality and reliable components is evident in the LTC2908IDDB-B1#TRMPBF. It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments. The device also comes in a RoHS-compliant package, meeting the requirements for environmentally sensitive applications.

In conclusion, the LTC2908IDDB-B1#TRMPBF from Linear Technology is an essential component for any system requiring precise and reliable power supply monitoring. Its ability to monitor multiple voltages, combined with its compact size and low power consumption, makes it an invaluable tool for engineers seeking to enhance system reliability and safeguard against voltage-related failures.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0249 $51.4233
41+ $2.4820 $101.7620
63+ $2.4044 $151.4772
86+ $2.3268 $200.1048
112+ $2.2493 $251.9216
149+ $2.0166 $300.4734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess