EN
  • EN
  • DE

TPS3620-50DGKT

Part No TPS3620-50DGKT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC BATTERY BACKUP SVS 5V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1111653-TPS3620-50DGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3620-50DGKT CAD Model

Description

Product Overview: TPS3620-50DGKT by Texas Instruments

The TPS3620-50DGKT is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is engineered to monitor power supply and system voltages, ensuring that electronic systems operate within their specified voltage ranges for optimal performance and reliability.

Key Features

  • Voltage Threshold Accuracy: The TPS3620-50DGKT offers a precision threshold voltage of 5.0V, making it suitable for a variety of applications that require accurate voltage monitoring.
  • Low Quiescent Current: With a low quiescent current of just 15 µA, this device is an excellent choice for power-sensitive applications, helping to conserve battery life and reduce energy consumption.
  • Reset Time Delay: The built-in programmable time delay feature allows designers to set the duration of the reset signal, providing additional flexibility and control over system reset functions.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, from -40°C to +125°C, which makes it suitable for use in harsh environments and across various industrial applications.

Applications

The TPS3620-50DGKT is versatile and can be used in multiple applications, including:

  • Microprocessor, microcontroller, or FPGA power supply monitoring
  • Portable and battery-powered equipment
  • Industrial control systems
  • Computing and data storage systems
  • Telecommunications equipment

Package and Quality

The device comes in a compact, surface-mount 8-pin MSOP (DGK) package, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality standards, and the TPS3620-50DGKT is no exception, meeting rigorous industry specifications for performance and reliability.

With its precise monitoring capabilities, low power consumption, and robust design, the TPS3620-50DGKT from Texas Instruments is an essential component for any application requiring reliable voltage supervision. Whether it's for consumer electronics, automotive systems, or industrial machinery, this supervisory circuit ensures that your systems maintain optimal functionality and safety.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0028 $52.0364
31+ $3.2843 $101.8133
48+ $3.1817 $152.7216
65+ $3.0790 $200.1350
84+ $2.9764 $250.0176
113+ $2.6685 $301.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess