Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 044733-MIC2777-29BM5TR
Ultra Librarian 3D Model Ultra Librarian MIC2777-29BM5TR CAD Model

Description

The MIC2777 from Microchip Technology is a robust, high-performance dual voltage supervisor designed to monitor power supplies in digital systems. The compact MIC2777-29BM5TR variant is specifically designed to maintain system integrity by monitoring the under-voltage and over-voltage conditions on two power rails simultaneously.

Key Features

  • Dual Voltage Monitoring: The MIC2777-29BM5TR supervises two supply voltages, making it ideal for systems with multiple power rails that require precise voltage regulation and monitoring.
  • Adjustable Thresholds: This device offers adjustable voltage threshold options, ensuring versatility and compatibility with a wide range of applications and specific system requirements.
  • Low Power Consumption: With its low quiescent current, the MIC2777-29BM5TR is suitable for battery-powered devices, helping to extend battery life and reduce overall power consumption.
  • Manual Reset Input: A manual reset input is provided, allowing for an external trigger to reset the system, which adds an additional layer of control and safety.
  • Immunity to Short Voltage Transients: The device is designed to ignore brief voltage glitches, ensuring stable operation and preventing unnecessary system resets.
  • Small Footprint: The MIC2777-29BM5TR comes in a compact SOT-23-5 package, making it ideal for space-constrained applications.

Applications

This voltage supervisor is suitable for a broad range of applications, including:

  • Portable devices
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive systems

Product Specifications

  • Part Number: MIC2777-29BM5TR
  • Package: SOT-23-5
  • Supply Voltage Range: 1.6V to 5.5V
  • Threshold Voltage: Factory preset or adjustable
  • Output Type: Active-low, open-drain or push-pull
  • Operating Temperature: -40°C to +125°C

With its combination of features, the MIC2777-29BM5TR is a reliable choice for designers looking to enhance system reliability and protect against power supply anomalies.

You May Also Be Interested in

Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.5443
ECAD model for LTC2960CTS8-2#TRPBF
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF
Linear Technology
IC VOLT MONITOR QUAD 16SSOP / Processor Supervisor 4 Open Drain Automotive 16-Pin SSOP N Tube
Lowest to $18.2104
ECAD model for LTC2914IGN-2#PBF
Linear Technology
IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 2.921V/2.213V/1.593V/ 0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Lowest to $3.9117
ECAD model for LTC2903IS6-A1#TRMPBF
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin TSOT-23 T/R
Lowest to $1.3877
ECAD model for LTC2935CTS8-2#TRPBF
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-23YM5-TR
Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7
Linear Technology
IC PREC TRPL SUPPLY MONITR 8SOIC / Processor Supervisor 3.118V/2.363V/Adj 3 Active High/Active Low/Open Drain/CMOS 8-Pin SOIC N T/R
Lowest to $3.4335
ECAD model for LTC1326IS8#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention