EN
  • EN
  • DE

MIC2774L-28BM5 TR

Part No MIC2774L-28BM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 041607-MIC2774L-28BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC2774L-28BM5 TR CAD Model

Description

Product Overview: MIC2774L-28BM5 TR from Microchip Technology

The MIC2774L-28BM5 TR is a high-quality, integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device is a microprocessor supervisory circuit that provides excellent power management solutions for a wide range of applications.

Key Features

  • Voltage Monitoring: The MIC2774L-28BM5 TR is designed to monitor voltage levels, ensuring that the system operates within specified voltage thresholds. It provides a precise 2.8V threshold, which is crucial for maintaining system stability and reliability.
  • Reset Functionality: With its built-in reset function, the device can generate a reset signal whenever the monitored voltage drops below the threshold. This feature is essential for preventing system malfunctions due to unexpected power dips or brownouts.
  • Low Power Consumption: The low quiescent current draw of the MIC2774L-28BM5 TR makes it an ideal choice for battery-powered devices, as it helps to prolong battery life and reduce overall power consumption.
  • Compact Package: The device comes in a small SOT-23-5 package, making it suitable for space-constrained applications without compromising performance.

Applications

The MIC2774L-28BM5 TR is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Microprocessor/microcontroller systems
  • Computers and servers
  • Data storage devices
  • Telecommunications equipment

Technical Specifications

The technical specifications of the MIC2774L-28BM5 TR include:

  • Supply Voltage Range: 1.0V to 5.5V
  • Reset Threshold Voltage: 2.8V ±2.5%
  • Reset Timeout Delay: 140ms (min)
  • Output Type: Active-low, Open-drain
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-5

Whether you are designing a new system or upgrading an existing one, the MIC2774L-28BM5 TR from Microchip Technology provides the reliability and performance needed for critical power management tasks. Its precision voltage monitoring and reset capabilities, combined with low power consumption and a compact package, make it a smart choice for engineers looking to enhance their system designs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess