EN
  • EN
  • DE

MAX6306EUK30D3+T

Part No MAX6306EUK30D3+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705074-MAX6306EUK30D3+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6306EUK30D3+T CAD Model

Description

Maxim Integrated MAX6306EUK30D3+T Voltage Detector

The MAX6306EUK30D3+T is a compact, highly precise voltage detector designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to monitor voltage levels and provide a reliable reset signal to microprocessors (µP), microcontrollers (MCU), and other digital systems, ensuring proper operation following power-up, brownout conditions, or any drop in the supply voltage below a predetermined threshold.

Key Features:

  • Voltage Threshold: The device has a preset threshold voltage of 3.0V, which is ideal for applications operating at standard logic levels.
  • High Accuracy: The MAX6306EUK30D3+T offers an impressive threshold accuracy of ±1.5%, which is crucial for sensitive electronic systems requiring consistent monitoring and reliable reset functionality.
  • Low Power Consumption: With its low quiescent current draw, this voltage detector is well-suited for battery-powered and portable devices, where power efficiency is crucial.
  • Manual Reset Input: The device includes a manual reset input, allowing for an external trigger to initiate a system reset, providing additional control and flexibility in system design.
  • Output Options: It offers an active-low open-drain reset output, which can easily interface with other logic components and systems.
  • Compact Packaging: The voltage detector comes in a small, surface-mount SOT-23 package, making it an excellent choice for space-constrained applications.

Applications:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Communication Systems

The MAX6306EUK30D3+T is a testament to Maxim Integrated's commitment to providing high-quality and reliable components for the electronics industry. Its precision, low power consumption, and compact form factor make it an essential component for any system requiring accurate voltage monitoring and reset capabilities.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess