EN
  • EN
  • DE

TMS320DM8148BCYE0

Part No TMS320DM8148BCYE0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320DM814x DaVinci™Video Processors | IC DGTL MEDIA PROCESSR 684FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 600MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 684-BFBGA, FCBGA
Supplier Device Package 684-FCBGA (23x23)
Family Part Number TMS320DM8148
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 1271221-TMS320DM8148BCYE0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8148BCYE0 CAD Model

Description

Texas Instruments TMS320DM8148BCYE0 Digital Media Processor

The TMS320DM8148BCYE0 is a high-performance digital media processor from Texas Instruments (TI), designed to meet the demanding requirements of multimedia and image processing applications. This versatile processor is part of TI's DaVinci™ series, which is renowned for its advanced system-on-chip (SoC) architecture that integrates both general-purpose microprocessor cores and digital signal processing (DSP) cores.

At the heart of the TMS320DM8148BCYE0 is an ARM Cortex-A8 core that can run up to 1 GHz, providing robust performance for running operating systems like Linux or Android and managing high-level application code. The processor also features a TI C674x DSP core, which is optimized for high-speed signal processing tasks and can operate at up to 800 MHz. This dual-core configuration enables the processor to handle complex multimedia processing tasks efficiently, making it an ideal choice for applications such as digital signage, video conferencing, security surveillance, and medical imaging.

The TMS320DM8148BCYE0 boasts a rich set of peripherals and interfaces to support a wide range of external devices. It includes multiple video input and output ports, supporting HD video encoding and decoding, 3D graphics acceleration, and display subsystems for enhanced visual experiences. The processor also features a host of connectivity options, including Ethernet, USB, HDMI, SATA, and PCIe, allowing for flexible system design and easy integration into various multimedia systems.

For developers and engineers, Texas Instruments provides extensive software support for the TMS320DM8148BCYE0, including a well-documented Software Development Kit (SDK) and a range of tools for code development and optimization. This support ensures that integrating the processor into products is streamlined, reducing time-to-market for innovative multimedia solutions.

In summary, the TMS320DM8148BCYE0 from Texas Instruments is a powerful and flexible digital media processor that offers a perfect blend of performance, multimedia capabilities, and connectivity. It stands as a robust solution for developers looking to create cutting-edge multimedia products that require reliable, high-quality digital signal and image processing.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess