EN
  • EN
  • DE

BQ298010RUGR

Part No BQ298010RUGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 8X2QFN / Battery Battery Monitor IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Base Product Number BQ2980
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ298010RUGRDKR,296-BQ298010RUGRCT,296-BQ298010RUGRTR
Standard Package 3,000
Win Source Part Number 1320286-BQ298010RUGR
Ultra Librarian 3D Model Ultra Librarian BQ298010RUGR CAD Model

Description

The BQ298010RUGR is a state-of-the-art protection device for lithium-ion battery packs, designed and manufactured by Texas Instruments (TI). This advanced circuitry is specifically engineered to safeguard single-cell or multi-cell battery packs against a multitude of potential dangers, such as overcharge, over-discharge, short-circuit, and overcurrent conditions, which can compromise the safety and longevity of battery-operated systems.

Key Features

  • Voltage Protection: The BQ298010RUGR offers precise overvoltage and undervoltage protection, ensuring that the battery operates within its safe voltage range, thus preventing damage due to excessive charge or discharge.
  • Current Monitoring: With its integrated overcurrent and short-circuit protection, the device prevents excessive current from damaging the battery cells or the electronic circuitry of the host device.
  • Temperature Control: Temperature protection is included to prevent operation outside of the battery's safe temperature range, which is critical for maintaining battery integrity and preventing thermal runaways.
  • Charge Control: The BQ298010RUGR is equipped with charge control features that manage the charging process, ensuring the battery is charged safely and efficiently.
  • Compact Design: The device comes in a small, thin QFN package, allowing for a compact footprint on the PCB, making it ideal for portable and space-constrained applications.

Applications

The BQ298010RUGR is versatile and can be used across a broad range of applications. It is particularly suited for consumer electronics such as smartphones, tablets, and laptops, as well as for power tools, e-bikes, and other portable devices that require reliable battery protection.

Quality and Reliability

As with all Texas Instruments products, the BQ298010RUGR is designed with a commitment to quality and reliability. TI's rigorous testing and quality control processes ensure that this battery protection device meets the highest industry standards, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4963 $52.1115
250+ $0.4072 $101.8000
385+ $0.3945 $151.8825
525+ $0.3818 $200.4450
680+ $0.3691 $250.9880
910+ $0.3309 $301.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,670 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess