EN
  • EN
  • DE

MAX8527EUDIL

Part No MAX8527EUDIL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706759-MAX8527EUDIL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8527EUDIL CAD Model

Description

The MAX8527EUDIL from Maxim Integrated is a high-performance, low-voltage, single n-channel MOSFET driver designed to deliver fast switching speeds and low power dissipation. This component is ideal for a variety of applications, including but not limited to, switching power supplies, motor controllers, and class D amplifiers.

Key Features

  • High-Speed Operation: The MAX8527EUDIL is engineered to support high-frequency switching, which is crucial for applications requiring efficient power conversion and fast response times.
  • Low Power Dissipation: With its low quiescent current and efficient design, this MOSFET driver minimizes power loss, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various power supply specifications and ensuring flexibility in system design.
  • High Peak Output Current: The driver can deliver a robust peak output current, providing the necessary drive strength to rapidly charge and discharge the gate capacitance of large MOSFETs.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

  • DC-DC Converters: The MAX8527EUDIL's fast switching capabilities make it an excellent choice for high-efficiency DC-DC converters in portable electronics, telecommunications, and industrial equipment.
  • Motor Control Circuits: With its ability to handle high peak currents, this MOSFET driver is ideal for controlling the high-speed operation of motors in applications such as drones, electric vehicles, and automation systems.
  • Class D Amplifiers: The device's speed and efficiency are beneficial in the design of class D amplifiers, where precise and rapid switching is necessary for high-fidelity audio reproduction.

Technical Specifications

The MAX8527EUDIL features a lead(Pb)-free and RoHS-compliant design, ensuring it meets contemporary environmental standards for electronic components. Its compact package allows for easy integration into various circuit designs without compromising performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8893 $58.8930
24+ $4.8325 $115.9800
38+ $4.6812 $177.8856
51+ $4.5299 $231.0249
66+ $4.3798 $289.0668
89+ $3.9258 $349.3962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess