EN
  • EN
  • DE

BQ27505YZGR-J2

Part No BQ27505YZGR-J2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CL 12DSBGA / Battery Battery Monitor IC Lithium Ion 12-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Base Product Number BQ27505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-BQ27505YZGR-J2-296
Standard Package 3,000
Win Source Part Number 1049568-BQ27505YZGR-J2
Ultra Librarian 3D Model Ultra Librarian BQ27505YZGR-J2 CAD Model

Description

Introducing the Texas Instruments BQ27505YZGR-J2

The BQ27505YZGR-J2 from Texas Instruments (TI) is a cutting-edge battery fuel gauge integrated circuit (IC) that provides a comprehensive solution for power management in portable devices. Designed to enhance the user experience by accurately reporting the battery's state-of-charge (SOC), this IC is an essential component for a wide range of battery-powered applications such as smartphones, tablets, digital cameras, and other personal electronics.

With its compact design, the BQ27505YZGR-J2 is engineered to integrate seamlessly into the modern portable device's space-constrained architecture. This IC uses TI's patented Impedance Track™ algorithm, allowing for precise measurement of the battery's charge state without the need for an external sense resistor. This not only simplifies the design but also improves the overall system reliability and reduces the bill of materials (BOM) cost.

One of the key features of the BQ27505YZGR-J2 is its ability to provide accurate fuel gauging over the entire life of the battery. It achieves this by learning and adapting to the changes in battery performance over time, which ensures the SOC readings remain reliable even as the battery ages. This is crucial for maintaining user satisfaction and extending the lifespan of the device.

The BQ27505YZGR-J2 also supports a range of communication protocols, including I2C, allowing for easy integration with the device's microcontroller. This facilitates real-time battery monitoring and reporting, which can be used to implement power-saving features and optimize the device's performance based on the remaining battery life.

Furthermore, the BQ27505YZGR-J2 is designed with safety in mind. It includes a suite of protection features such as overcharge, over-discharge, short-circuit, and over-current protection, contributing to the safe operation of the battery and the device it powers.

In summary, the BQ27505YZGR-J2 from Texas Instruments is a sophisticated and reliable solution for battery fuel gauging. It offers accurate SOC measurements, a low footprint, and advanced battery health monitoring capabilities, making it an ideal choice for designers aiming to enhance the power management system of their portable devices.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4799 $52.3593
17+ $6.1374 $104.3358
26+ $5.9456 $154.5856
35+ $5.7538 $201.3830
45+ $5.5620 $250.2900
61+ $4.9866 $304.1826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess