Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 10.8 V to 13.2 V
Current - Output (Max) 100mA, 500mA
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins FLTN, OCSET, PWRON
Win Source Part Number 1043413-HIP1011CBZA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIP1011CBZA CAD Model

Description

The Intersil HIP1011CBZA is a hot plug controller that features latched fault and UVLO.

  • Manufacturer: Intersil
  • Features: Latched Fault and UVLO
  • Application: CompactPCI
  • Mounting: SMD (SMT)
  • Switches: Internal
  • Channels: Four
  • Maximum Output Current: 100mA and 500mA
  • Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
  • Feature Pins: FLTN, OCSET, PWRON
  • Category: Obsolete (EOL)
  • Operating Supply Voltage: 10.8 V to 13.2 V
  • Operating Supply Current: 5mA
  • Temperature Range: 0°C to 70°C
  • Package/Case: 16-SOIC
  • Supply and Demand Status: Limited

You May Also Be Interested in

Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.9363 $69.3630
23+ $5.6905 $130.8815
36+ $5.5133 $198.4788
49+ $5.3348 $261.4052
63+ $5.1576 $324.9288
84+ $4.6246 $388.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention