EN
  • EN
  • DE

MAX4890EETJ+T

Part No MAX4890EETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH OCTAL 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 5.5Ohm
Single Supply Voltage (V+) 3V ~ 3.6V
-3db Bandwidth 650MHz
Features Differential Compatibility, LAN, 1000 Base-T
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Part Number Series MAX4890
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808307-MAX4890EETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX4890EETJ+T CAD Model

Description

Maxim Integrated MAX4890EETJ+T Product Overview

The MAX4890EETJ+T is a high-performance, low-voltage, quad, SPDT (Single Pole Double Throw) switch from Maxim Integrated, designed for USB 2.0 high-speed applications. This compact and efficient switch is ideal for signal switching in a wide range of electronic devices, including smartphones, tablets, laptops, and other portable consumer electronics where USB connectivity is essential.

Constructed with Maxim Integrated's advanced silicon technology, the MAX4890EETJ+T offers a seamless and reliable switching solution with a minimal signal distortion, ensuring high integrity of the data transmitted through the USB interface. Its low on-resistance (typical 4Ω) and on-capacitance (typical 6pF) characteristics ensure minimal signal loss and fast switching speeds, which are critical for maintaining the USB 2.0's 480Mbps data rate.

The device operates over a wide voltage range from 2.7V to 3.6V, making it versatile for various USB-powered applications. The MAX4890EETJ+T also features an extended temperature range, making it suitable for industrial applications that may be exposed to harsher environments.

With its small 16-pin TQFN package (3mm x 3mm), the MAX4890EETJ+T saves valuable board space, which is a significant advantage for space-constrained applications. Additionally, it incorporates ESD protection circuitry, which safeguards the device against electrostatic discharges, further enhancing its robustness and reliability in everyday use.

Key features of the MAX4890EETJ+T include:

  • Quad SPDT configuration
  • Low on-resistance: 4Ω (typical)
  • Low on-capacitance: 6pF (typical)
  • High-speed USB 2.0 (480Mbps) compatible
  • 2.7V to 3.6V operating voltage range
  • ESD protection
  • Extended temperature range
  • Compact 16-pin TQFN package

The MAX4890EETJ+T is ideal for designers looking for a reliable, high-speed switch that does not compromise on performance or space. Its integration into any USB 2.0 high-speed application will ensure a seamless and efficient user experience.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,983 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess