EN
  • EN
  • DE

MAX4887ETE+

Part No MAX4887ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Triple 2:1 16-Pin TQFN EP / IC SWITCH VIDEO TRPL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Applications Video
Switch Circuit SPDT
Number of Channels 3
On-State Resistance (Maximum) 6.5 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
-3db Bandwidth 500MHz
Features Break-Before-Make, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN-EP (3x3)
Win Source Part Number 786394-MAX4887ETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4887
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4887ETE+ CAD Model

Description

Maxim Integrated Product: MAX4887ETE+

The MAX4887ETE+ is a high-performance, low-voltage, dual 2:1 multiplexer/demultiplexer from Maxim Integrated that is designed to deliver exceptional signal integrity for high-speed differential signals. This compact and efficient IC is ideal for applications that require the switching of high-speed USB 2.0, LVDS, LVPECL, or CML signals.

Encased in a 16-pin TQFN package with exposed pad, the MAX4887ETE+ operates over a wide temperature range from -40°C to +85°C, making it suitable for various industrial environments. It is optimized for operation at a single +3.3V supply voltage, ensuring compatibility with a range of contemporary digital systems.

The MAX4887ETE+ boasts an impressive low bit-to-bit skew and channel-to-channel skew, which ensures that the timing of the signals remains consistent across the channels, a critical factor for maintaining data integrity. Additionally, the device has a high bandwidth of up to 3.0GHz, which allows it to handle fast data rates without compromising signal quality.

One of the key features of the MAX4887ETE+ is its low crosstalk and off-isolation, which minimizes signal interference and ensures that the signals are as clean and noise-free as possible. This is particularly important in high-speed communication where signal integrity can significantly impact performance.

The multiplexer/demultiplexer function is controlled by a single digital input (SEL), which simplifies the interface and reduces the control line overhead. Furthermore, the MAX4887ETE+ includes an enable input (EN) that, when low, powers down the device and puts the outputs into a high-impedance state, reducing power consumption and avoiding potential signal contention on the bus.

The versatility and high performance of the MAX4887ETE+ make it an excellent choice for a variety of applications, including switching between high-speed differential sources in data communication systems, server and storage systems, and signal routing in test equipment and instrumentation.

Overall, the Maxim Integrated MAX4887ETE+ is a reliable and high-quality component that offers a solution for designers looking to optimize their high-speed signal routing with minimal signal degradation and power consumption.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0990 $54.9500
115+ $0.9018 $103.7070
175+ $0.8736 $152.8800
240+ $0.8454 $202.8960
310+ $0.8172 $253.3320
410+ $0.7327 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,235 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess