EN
  • EN
  • DE

MAX4892EETX+

Part No MAX4892EETX+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH OCTAL 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Networking
Switch Circuit SPDT
Number of Channels 8
On-State Resistance (Maximum) 5.5Ohm
Single Supply Voltage (V+) 3V ~ 3.6V
-3db Bandwidth 650MHz
Features Differential Compatibility, LAN, 1000 Base-T
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Part Number Series MAX4892
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811096-MAX4892EETX+
Ultra Librarian 3D Model Ultra Librarian MAX4892EETX+ CAD Model

Description

Maxim Integrated MAX4892EETX+ Product Overview

The MAX4892EETX+ is a high-performance, low-voltage, 8-channel, 2:1 multiplexer/demultiplexer (mux/demux) switch IC from Maxim Integrated. This device is designed to operate in a wide range of applications requiring signal routing and switching, including data acquisition systems, communication devices, and video signal processing.

Key Features

  • High Bandwidth: The MAX4892EETX+ offers a high bandwidth of 200MHz, making it suitable for high-speed signal processing applications.
  • Low Voltage Operation: It operates at a supply voltage range of 1.6V to 3.6V, allowing for flexible integration into various low-voltage systems.
  • Low On-Resistance: The device features low on-resistance (RON) of 4Ω (max), ensuring minimal signal attenuation during switching.
  • ESD Protection: Integrated ESD protection circuitry guards the device against electrostatic discharges, enhancing reliability and longevity.
  • Multiple Switching Configurations: The 8-channel switch configuration allows for multiple signal routing possibilities, providing design flexibility.

Applications

The versatile nature of the MAX4892EETX+ makes it an ideal choice for various applications, including:

  • Audio and Video Signal Routing
  • Signal Conditioning Systems
  • Data Acquisition
  • Communication Systems
  • Portable Devices

Package and Quality

The MAX4892EETX+ comes in a compact 36-pin TQFN-EP package, optimizing board space without compromising performance. The device is also RoHS compliant, meeting environmental standards and ensuring quality for both commercial and industrial applications.

Conclusion

With its combination of high-speed performance, low power consumption, and robust protection features, the Maxim Integrated MAX4892EETX+ is a highly efficient solution for modern electronic switching needs. Its small form factor and extensive feature set make it a versatile component for designers looking to enhance their systems with reliable signal routing capabilities.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
13+ $8.0355 $104.4615
20+ $7.7844 $155.6880
27+ $7.5333 $203.3991
35+ $7.2822 $254.8770
46+ $6.5289 $300.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess