EN
  • EN
  • DE

SN65LVDS4EVM

Part No SN65LVDS4EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series 65LVDS
Package Box
Type Interface
Function LVDS, Receiver
Embedded No
Utilized IC / Part SN65LVDS4
Supplied Contents Board(s)
Base Product Number 65LVDS4
Other Names SN65LVDS4EVM,296-45839
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284371-SN65LVDS4EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS4EVM CAD Model

Description

SN65LVDS4EVM - Evaluation Module from Texas Instruments

The SN65LVDS4EVM from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities and performance of the SN65LVDS4 Low-Voltage Differential Signaling (LVDS) receiver. This robust evaluation module is an essential tool for engineers and designers who are looking to incorporate high-speed data transmission into their applications with minimal signal degradation and electromagnetic interference (EMI).

Key Features:

  • High-Speed Performance: The SN65LVDS4EVM is capable of operating at data rates up to 400 Mbps, making it suitable for a variety of high-speed data communication applications.
  • LVDS Receiver: The module includes the SN65LVDS4 receiver, which features a flow-through pinout for easy PCB layout and a small footprint to conserve space in dense designs.
  • Signal Integrity: With LVDS technology, the SN65LVDS4EVM ensures low-noise, high-fidelity signal transmission, which is crucial for applications requiring precise data handling.
  • Power Efficiency: The receiver's low-voltage operation translates into reduced power consumption, making it an energy-efficient choice for modern electronic systems.
  • Robust Protection: The SN65LVDS4 device includes integrated fail-safe circuitry that ensures a high level of protection against electrical faults and improves system reliability.
  • Flexible Use: The evaluation module is designed to interface seamlessly with a variety of test equipment, facilitating easy testing and prototyping.

Applications:

The SN65LVDS4EVM is ideal for a range of applications, including:

  • High-speed data communication
  • Networking and telecommunications
  • Video and multimedia systems
  • Industrial control and automation
  • Computer peripherals and high-speed buses

With its robust design and versatile features, the SN65LVDS4EVM from Texas Instruments is an excellent choice for developers who require a reliable and high-performance LVDS receiver for their next project.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess