EN
  • EN
  • DE

STB80NE03L-06T4

Part No STB80NE03L-06T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 80A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 130nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 6500pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 150W (Tc)
Rds On (Maximum) @ Id, Vgs 6 mOhm @ 40A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Homepage www.st.com
Win Source Part Number 756915-STB80NE03L-06T4
Popularity Medium
Supply and Demand Status Balance
Family Name STB80NE03L-06
Introduction Date July 31, 1998
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB80NE03L-06T4 CAD Model

Description

STB80NE03L-06T4 - STMicroelectronics N-Channel MOSFET

The STB80NE03L-06T4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is specifically designed to deliver efficiency and power handling capabilities to a wide range of applications, including switching regulators, switching converters, motor drivers, and relay drivers.

Key Features:

  • Low On-Resistance: The STB80NE03L-06T4 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 0.0065Ω, which enhances its efficiency and reduces power losses during operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of 80A, this MOSFET can handle high current applications with ease, making it suitable for demanding power management tasks.
  • High Voltage Threshold: The device can sustain a drain-source voltage (V<sub>DS) up to 30V, providing a good safety margin for a variety of electronic circuits.
  • Logic Level Gate Drive: It can be driven at logic level voltages, which means it can be directly controlled by microcontrollers or logic circuits without the need for additional drivers.
  • Low Gate Charge: The low gate charge (Q<sub>g) allows for faster switching speeds, which is crucial for high-frequency applications.

Applications:

The STB80NE03L-06T4 is versatile and can be utilized in a multitude of applications. Some of the common use cases include:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • High-Efficiency Switching Applications

Package and Quality:

The STB80NE03L-06T4 comes in a surface-mount D2PAK package, which is known for its durability and thermal performance. STMicroelectronics is committed to high standards of quality, and this MOSFET is no exception, meeting stringent reliability criteria for industrial and automotive-grade components.

Conclusion:

With its robust performance characteristics and versatility, the STB80NE03L-06T4 from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its compatibility with logic-level gate drives and high current handling capability make it a go-to component for a wide array of electronic designs.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess