EN
  • EN
  • DE

MAX4714ELT+T

Part No MAX4714ELT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 18ns, 12ns
Charge Injection 22pC
Channel Capacitance(CS off, CD off) 30pF
Max Leakage Current (IS off) 1nA
Crosstalk -54dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 1068888-MAX4714ELT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4714ELT+T CAD Model

Description

Maxim Integrated MAX4714ELT+T Analog Switch

The Maxim Integrated MAX4714ELT+T is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and efficiency in a compact package. This switch is part of Maxim's extensive range of analog switches and multiplexers that cater to a wide array of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX4714ELT+T boasts a low on-resistance of typically 0.6Ω, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +1.8V to +5.5V, making it versatile for various circuits and battery-operated devices.
  • High-Speed Switching: With fast switching times (tON = 20ns and tOFF = 10ns), this analog switch is well-suited for applications that require rapid signal switching.
  • Low Power Consumption: The device features a low power consumption, with a quiescent current of less than 1µA, which is ideal for power-sensitive applications.
  • ESD Protection: The MAX4714ELT+T is equipped with ESD protection up to ±15kV Human Body Model (HBM), ensuring robustness and reliability in harsh environments.

Applications

The versatile nature of the MAX4714ELT+T makes it suitable for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable battery-powered devices
  • Sample and hold circuits
  • Medical equipment

Compact Package

The device comes in a tiny 6-pin TDFN package with dimensions of just 1.6mm x 1.6mm, which allows for high-density board layouts and saves valuable board space in space-constrained designs.

In summary, the Maxim Integrated MAX4714ELT+T is a highly efficient and reliable analog switch that offers excellent performance in a miniature package. Its low on-resistance, fast switching times, and low power consumption make it an ideal choice for designers looking to optimize their systems for both space and power without compromising on signal quality.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3092 $51.1644
17+ $5.9973 $101.9541
26+ $5.8099 $151.0574
36+ $5.6225 $202.4100
46+ $5.4350 $250.0100
62+ $4.8728 $302.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess