EN
  • EN
  • DE

SN74LV4051ATPWREP

Part No SN74LV4051ATPWREP
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Number of Circuits 1
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 35MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 23.4pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV4051
Other Names -SN74LV4051ATPWREPR,-296-22315-1,2156-SN74LV4051ATPWREP,296-22315-1,-296-22315-1R,296-22315-2,296-22315-6R,296-22315-2R,-296-22315-1,TEXTISSN74LV4051ATPWREP,296-22315-1R,296-22315-6,-V62/03664-01XER,-V62/03664-01XE,V62/03664-01XE
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261774-SN74LV4051ATPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LV4051ATPWREP CAD Model

Description

SN74LV4051ATPWREP: 8-Channel Analog Multiplexer/Demultiplexer

The SN74LV4051ATPWREP from Texas Instruments is a high-performance, 8-channel analog multiplexer/demultiplexer that offers a versatile solution for routing analog or digital signals in a wide range of applications. This device is part of Texas Instruments' enhanced product (EP) lineup, designed specifically to meet the rigorous demands of mission-critical systems and applications that must operate under extreme environmental conditions.

With its single-ended input/output (I/O) configuration, the SN74LV4051ATPWREP allows multiple signal lines to be controlled by a single pin, saving valuable board space and reducing system complexity. The device operates over a wide voltage range, from 2.7V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels. This flexibility ensures that it can be integrated into a diverse array of systems without requiring additional level-shifting components.

The SN74LV4051ATPWREP features low on-state resistance and low charge injection, which minimizes distortion and ensures high signal integrity when switching between channels. This makes it an ideal choice for precision analog signal routing in data acquisition systems, A/V switching, and communication systems.

The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint that is beneficial for space-constrained designs. Its robust design includes latch-up performance that exceeds 100 mA per JESD 78, Class II, and it also supports a wide operating temperature range of -55°C to 125°C, ensuring reliable performance in harsh environments.

For ease of use, the SN74LV4051ATPWREP is fully specified for both 5V and 3.3V supply voltages and features break-before-make switching action, which prevents momentary shorting when switching between channels. Additionally, the device is characterized for operation from -40°C to 85°C, providing the assurance of stable functionality across a broad operating range.

In summary, the SN74LV4051ATPWREP is a robust and reliable choice for designers who require a high-quality, versatile multiplexer/demultiplexer that can withstand the demands of tough environmental conditions while maintaining precision and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess