EN
  • EN
  • DE
  • IT

F0603FF1500V032T

Part No F0603FF1500V032T
Manufacturer AEM Inc
Catalog OEM Parts (F - I)
Description SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 1.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 1.5 A
Max Voltage Rating (DC) 32 V
Min Operating Temperature -55 °C
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1058178-F0603FF1500V032T
Categories OEM Parts(F-I)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603FF1500V032T CAD Model

Description

The AEM Inc 1058178-F0603FF1500V032T is an OEM part that belongs to the F-I category.

  • Supply and Demand Status: Shortage
  • RoHS Compliance: Compliant
  • Current Rating: 1.5A
  • Number of Pins: 2
  • Maximum Voltage Rating: 32V
  • Minimum Operating Temperature: -55 °C
  • Radiation-Hardened: No

You May Also Be Interested in

Texas Instruments
F102052AFN-EL05 Ti
Need more? Email Us
Texas Instruments
F642429AGFNR Ti
Need more? Email Us
Texas Instruments
Lowest to $12.7929
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess