EN
  • EN
  • DE

SN74LVC1G3157DCK3

Part No SN74LVC1G3157DCK3
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 15OHM SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 15Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 6ns, 4ns
-3db Bandwidth 340MHz
Charge Injection 7pC
Channel Capacitance (CS(off), CD(off)) 5.2pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -54dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G3157
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 712279-SN74LVC1G3157DCK3
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G3157DCK3 CAD Model

Description

Product Overview: Texas Instruments SN74LVC1G3157DCK3

The Texas Instruments SN74LVC1G3157DCK3 is a high-performance, single-pole double-throw (SPDT) analog switch designed for use in a variety of applications ranging from data communication to signal routing. This compact and efficient switch is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Low Voltage Operation: The SN74LVC1G3157DCK3 operates at a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High Bandwidth: With a typical bandwidth of 300 MHz, this analog switch can handle high-speed signals without significant attenuation, ensuring signal integrity.
  • Low On-State Resistance: The on-state resistance (Ron) is typically 5 Ω at 3.3 V, which minimizes voltage drop and power loss across the switch.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection exceeding JESD 22, ensuring robustness and longevity in harsh environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, providing a stable and reliable switching performance.
  • Low Power Consumption: It features a low ICC of 10 µA maximum, making it ideal for power-sensitive applications.
  • Compact Package: The SN74LVC1G3157DCK3 comes in a space-saving 6-pin SC70 package, ideal for designs where board space is at a premium.

Applications

The flexibility and high performance of the SN74LVC1G3157DCK3 make it an excellent choice for a wide range of applications, including:

  • Signal multiplexing and demultiplexing
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Audio and video signal routing

In summary, the Texas Instruments SN74LVC1G3157DCK3 is a versatile and reliable analog switch that offers the perfect balance of speed, power efficiency, and compact packaging. Its robust design and protective features make it an ideal choice for designers looking to implement an analog switch in their next project.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,330 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess