EN
  • EN
  • DE

SN74HC4851DGVR

Part No SN74HC4851DGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Number of Circuits 1
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Switch Time (Ton, Toff) (Max) 78ns, 78ns
Channel Capacitance (CS(off), CD(off)) 22pF
Current - Leakage (IS(off)) (Max) 200nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74HC4851
Other Names SN74HC4851DGVRE4,296-19251-6,2156-SN74HC4851DGVR,-SN74HC4851DGVRG4R,-296-19251-1,-SN74HC4851DGVRR,-SN74HC4851DGVRE4,-SN74HC4851DGVRG4,TEXTISSN74HC4851DGVR,296-19251-1,296-19251-2,296-SN74HC4851DGVRCT,SN74HC4851DGVRG4,296-SN74HC4851DGVRTR,-SN74HC4851DGVRE4R,SN74HC4851DGVRE4,296-SN74HC4851DGVRDKR,296-SN74HC4851DGVRDKR,SN74HC4851DGVRG4,-296-19251-1,296-19251-2,296-SN74HC4851DGVRCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261773-SN74HC4851DGVR
Ultra Librarian 3D Model Ultra Librarian SN74HC4851DGVR CAD Model

Description

SN74HC4851DGVR Image

The SN74HC4851DGVR from Texas Instruments is a versatile and high-performance analog multiplexer/demultiplexer that is part of the HC family. This component is designed to handle both digital and analog signals, making it an excellent choice for various applications that require routing of multiple signals through a single channel.

Key Features

  • Wide Operating Voltage Range: The SN74HC4851DGVR operates over a broad voltage range from 2V to 6V, accommodating a variety of logic levels and making it suitable for interfacing with both CMOS and TTL logic.
  • Low ON-State Resistance: This multiplexer features a low ON-state resistance, typically around 70 ohms at 4.5V, which minimizes signal attenuation and ensures high-quality signal transmission.
  • High Off-State Resistance: The high off-state resistance provides excellent channel isolation and prevents unwanted signal leakage between the multiplexed channels.
  • Low Crosstalk: With its design focused on minimizing interference, the device exhibits low crosstalk between channels, which is critical for maintaining signal integrity in complex systems.
  • Single 8-Channel or Dual 4-Channel Configuration: The SN74HC4851DGVR can be used as a single 8-channel or dual 4-channel multiplexer/demultiplexer, offering flexibility in application design.
  • Break-Before-Make Switching: It features break-before-make switching, which ensures that one channel is completely disconnected before another channel is connected, preventing signal overlap and short circuits.
  • ESD Protection: The device includes ESD protection circuitry, which guards against electrostatic discharge events, enhancing the durability and reliability of the component in sensitive environments.

Applications

The SN74HC4851DGVR is ideal for various applications, including signal gating, data acquisition systems, communication systems, and analog-to-digital conversion. Its robust design and flexible operating characteristics make it suitable for industrial, commercial, and consumer electronics where precise signal management is required.

Package and Quality

Encased in a compact TVSOP package, the SN74HC4851DGVR is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards, offering reliable performance for both prototype development and mass production.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1613 $50.0030
760+ $0.1324 $100.6240
1,175+ $0.1282 $150.6350
1,615+ $0.1241 $200.4215
2,085+ $0.1200 $250.2000
2,790+ $0.1076 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,150 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess