EN
  • EN
  • DE

ADG419BRMZ-REEL

Part No ADG419BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 35Ohm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±15V
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG419
Other Names ADG419BRMZ-REEL,ADG419BRMZ-REELCT,ADG419BRMZ-REELTR,ADG419BRMZ-REELDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261790-ADG419BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG419BRMZ-REEL CAD Model

Description

The ADG419BRMZ-REEL is a high-performance monolithic analog switch from Analog Devices Inc., renowned for their precision engineering in the field of integrated circuits. This device is a part of their advanced switch and multiplexer product line, offering a superior solution for various applications requiring efficient signal routing.

Key Features

  • Low On Resistance: The switch features a low on resistance (RON) typically around 4 ohms, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: It operates from a single supply voltage in the range of +5 V to +15 V, or from dual supplies of ±5 V to ±15 V, providing flexibility in different circuit configurations.
  • Low Power Consumption: With a power consumption typically under 35 µW, the ADG419BRMZ-REEL is ideal for power-sensitive applications.
  • Fast Switching Times: The device boasts fast switching times (tON and tOFF) of around 250 ns and 150 ns respectively, enhancing performance in time-critical signal processing tasks.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching channels, which is crucial for the protection of sensitive downstream components and for reducing signal noise.

Applications

The ADG419BRMZ-REEL is versatile and can be used in a wide array of applications including:

  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Process Control Systems

Package and Quality

This particular model, ADG419BRMZ-REEL, is packaged in an 8-lead MSOP (Mini Small Outline Package), which is conducive for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes and bulk handling. Analog Devices Inc. is committed to maintaining high-quality standards, and this product is no exception, ensuring reliability and performance consistency across various environmental conditions.

Conclusion

The ADG419BRMZ-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable, high-performance analog switch that combines low power consumption with fast switching speeds and a flexible operating voltage range. Whether for industrial, commercial, or high-end consumer electronics, this switch is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6805 $51.5270
34+ $3.0199 $102.6766
52+ $2.9255 $152.1260
71+ $2.8312 $201.0152
92+ $2.7368 $251.7856
123+ $2.4537 $301.8051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess