EN
  • EN
  • DE

STG4259BJR

Part No STG4259BJR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 11FLIPCHIP  /  2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 300mOhm
Channel-to-Channel Matching (ΔRon) 3mOhm
Voltage - Supply, Single (V+) 1.65V ~ 4.8V
Switch Time (Ton, Toff) (Max) 38ns, 17ns
-3db Bandwidth 40MHz
Charge Injection 103pC
Channel Capacitance (CS(off), CD(off)) 30pF
Current - Leakage (IS(off)) (Max) 20nA
Crosstalk -93dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 11-WFBGA, FCBGA
Supplier Device Package 11-FlipChip
Base Product Number STG4259
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261776-STG4259BJR
Ultra Librarian 3D Model Ultra Librarian STG4259BJR CAD Model

Description

The STG4259BJR from STMicroelectronics is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and switching precision. This compact and versatile switch is a part of ST's STG4259 series, which is well-suited for a wide range of applications including signal routing in consumer, communication, and industrial electronics.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (Typ. 4 Ω) that ensures minimal signal attenuation and power loss, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of 2.3V to 5.5V, allowing for flexible use in various circuit designs and compatibility with both 3.3V and 5V logic levels.
  • High-Speed Switching: Fast switching speeds make the STG4259BJR suitable for high-frequency signal switching, ensuring minimal delay and high performance in critical applications.
  • Break-Before-Make Switching: The device features break-before-make switching functionality, which prevents both switches from being on at the same time, thus avoiding potential short circuits.
  • ESD Protection: Integrated ESD protection circuits safeguard the switch against electrostatic discharges, enhancing the reliability and longevity of the device.

Applications

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable and Battery-Powered Equipment
  • Analog and Digital Multiplexing

The STG4259BJR is available in a compact QFN-10 package, making it suitable for space-constrained applications. Its excellent thermal performance and low power consumption are essential for modern electronic devices that require efficient power management and minimal thermal impact.

With its robust design and comprehensive feature set, the STG4259BJR from STMicroelectronics represents a reliable solution for designers seeking a high-quality analog switch that combines performance with versatility.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess