EN
  • EN
  • DE
  • IT

IHLP2525CZERR68M01

Part No IHLP2525CZERR68M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 680NH 15.5A 5.5 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Molded
Inductance 680nH
Tolerance ±20%
Current Rating 15.5A
Current - Saturation 25A
DC Resistance (DCR) 5.5 mOhm Max
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 017182-IHLP2525CZERR68M01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian IHLP2525CZERR68M01 CAD Model

Description

The Vishay IHLP2525CZERR68M01 is a molded inductor with a current rating of 15.5A and an inductance of 680nH.

  • Height: 0.118" (3.00mm)
  • Tolerance: ±20%
  • Current Saturation: 25A
  • Frequency Test: 100kHz
  • DC Resistance (DCR): 5.5 mOhm Max
  • Operating Temperature Range: -55°C to 125°C
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Package Contains: 2k pcs

You May Also Be Interested in

Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
Murata Electronics North America
FIXED IND 100UH 100MA 4.55OHM SM
Lowest to $0.0917
Abracon LLC
FIXED IND 22UH 3.5A 47 MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 3.3UH 5.8A 12.5MOHM SM
Lowest to $0.2283
Murata Electronics North America
FIXED IND 3.3UH 710MA 156MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND 22UH 450MA 972MOHM SMD
Lowest to $0.1443
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3315 $56.3550
415+ $0.2720 $112.8800
640+ $0.2635 $168.6400
880+ $0.2550 $224.4000
1,140+ $0.2465 $281.0100
1,520+ $0.2211 $336.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,316 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess