EN
  • EN
  • DE

MAX4554CPE

Part No MAX4554CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Force-Sense Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Force Sense
Switch Circuit 3PST
Number of Channels 2
On-State Resistance (Maximum) 6 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±4.5 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1213757-MAX4554CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4554
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4554CPE CAD Model

Description

Maxim Integrated MAX4554CPE Multiplexer

The MAX4554CPE from Maxim Integrated is a high-performance, low-voltage, single 4:1 multiplexer that is designed to provide precision analog signal management for a wide range of applications. This device is particularly well-suited for use in systems that require high-speed, low-power operation, and precise signal routing, such as data acquisition systems, communication systems, and audio/video signal processing.

Constructed with Maxim's proprietary silicon-gate process, the MAX4554CPE offers excellent static and dynamic performance characteristics. It features a low on-resistance (Ron) of just 100 ohms max, which is matched between channels to within 4 ohms max and is flat (5 ohms max) over the specified signal range. This ensures minimal signal distortion and attenuation, providing a clear and accurate transmission of analog signals.

The multiplexer operates from a single +3V to +5V supply or dual ±3V to ±5V supplies, making it versatile for various circuit configurations. Additionally, it boasts low power consumption, with a quiescent current of just 0.1µA max, which is critical for battery-powered and portable devices where energy efficiency is paramount.

The MAX4554CPE also features fast switching times, with tTRANS less than 250ns and tON/OFF less than 175ns, allowing it to handle high-speed signals without significant delays. This makes it an excellent choice for applications that require rapid signal switching, such as multiplexing A/D converters or routing video signals.

For ease of use, the device includes a digital logic interface that is TTL/CMOS compatible, allowing it to be easily controlled by a microcontroller or digital logic circuitry. The MAX4554CPE comes in a 16-pin DIP package, which is widely used and preferred for prototyping and production in many electronic systems.

Overall, the Maxim Integrated MAX4554CPE multiplexer is a reliable and efficient solution for designers who need a high-quality signal routing component. Its robust feature set ensures that it can meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess