EN
  • EN
  • DE

ST72T141K2M6

Part No ST72T141K2M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 34SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) OTP
Manufacturer STMicroelectronics
Series ST7
Package Tube
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, Motor Control PWM, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 34-BSOP (0.295", 7.50mm Width)
Family Name ST72T14
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-2117-5, 497-2117-5-NDR
Quantity per package 28
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935200-ST72T141K2M6
Ultra Librarian 3D Model Ultra Librarian ST72T141K2M6 CAD Model

Description

ST72T141K2M6 Microcontroller by STMicroelectronics

The ST72T141K2M6 is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications. This microcontroller is a part of the ST7 family, which is renowned for its high performance and reliability in the embedded systems market.

Key Features

  • Core: The ST72T141K2M6 operates with a high-performance 8-bit architecture, offering efficient control and processing capabilities for various applications.
  • Memory: It comes equipped with 2K bytes of Flash/EPROM program memory, which is highly reliable and provides excellent endurance and data retention characteristics. Additionally, it includes 128 bytes of RAM, ensuring ample space for runtime data handling.
  • Clock Frequency: A flexible clock system supports up to 8 MHz, enabling swift processing and response times, which is crucial for time-sensitive tasks.
  • I/O Ports: The unit boasts 28/32 I/O ports, providing extensive interfacing capabilities with external devices and peripherals, enhancing the overall system's adaptability and functionality.
  • Peripheral Features: The microcontroller includes an array of embedded peripherals such as an 8-bit timer, watchdog timer, and a serial communication interface, which simplifies design and reduces the need for additional components.
  • Operating Voltage: It operates within a supply voltage range of 3.0V to 5.5V, making it suitable for both standard and low-power applications.

Applications

The ST72T141K2M6 is designed to be flexible and suitable for a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Personal health devices

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The ST72T141K2M6 is backed by a comprehensive support package that includes technical documentation, development tools, and software libraries, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess