EN
  • EN
  • DE
  • IT

UC2625N

Part No UC2625N
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Brushless DC Motor Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Power MOSFET, Power Darlington
Applications General
Operating Supply Voltage 10 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
RoHS State Request Verification
Win Source Part Number 1275686-UC2625N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2625
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2625N CAD Model

Description

The UC2625N from Texas Instruments is a versatile and advanced integrated circuit designed for controlling brushless DC motors. This highly integrated device is engineered to provide reliable and efficient control for a variety of applications, including industrial drives, automotive systems, and consumer electronics.

Key Features:

  • Flexible PWM Control: The UC2625N offers flexible pulse-width modulation (PWM) control options, which allows for precise speed regulation and efficient power management of the motor.
  • Integrated Hall Sensor Interface: This controller comes with built-in circuitry to interface directly with Hall effect sensors, providing accurate rotor position feedback necessary for commutation.
  • Overcurrent Protection: The device includes features to protect against overcurrent conditions, ensuring the longevity and safety of the motor and the control system.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various application requirements.
  • High-Frequency Operation: Capable of high-frequency operation, the UC2625N allows for smaller and more efficient designs by enabling the use of compact power components.
  • Thermal Shutdown: The controller includes a thermal shutdown feature, which prevents damage from overheating by automatically turning off the output drivers when the chip temperature exceeds safe limits.

Applications:

  • Automotive motor control systems
  • Industrial automation and robotics
  • Computer peripherals such as printers and scanners
  • Consumer electronics
  • Heating, ventilation, and air conditioning (HVAC) systems

The UC2625N is housed in a robust package designed for through-hole mounting, which ensures easy integration into a wide range of motor control applications. With its comprehensive set of features, the UC2625N by Texas Instruments stands as a reliable and efficient solution for brushless DC motor control.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess