Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 5 V ~ 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 60ns, 60ns
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1275694-UC2705N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2705
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2705N CAD Model

Description

The UC2705N from Texas Instruments is a high-performance, integrated brushless DC motor controller designed to provide efficient and precise control for a wide range of motor applications. This robust component is engineered to simplify the design of complex motor control systems while enhancing their performance and reliability.

Key Features:

  • Integrated Functions: The UC2705N combines multiple functions including PWM control, overcurrent protection, and fault diagnostics, reducing the need for additional components and simplifying the circuit design.
  • High Voltage Operation: Capable of operating at high voltages, this controller is suitable for a variety of industrial and consumer applications that require substantial power levels.
  • Efficient Power Management: With its advanced power management features, the UC2705N ensures efficient use of energy, contributing to the overall efficiency of the motor system and extending battery life in portable applications.
  • Robust Protection Features: The device includes features such as under-voltage lockout, thermal shutdown, and cross-conduction protection, ensuring safe operation under a range of fault conditions.
  • Flexible Control Options: The controller supports various control methods, allowing designers to choose the most appropriate approach for their specific application, whether it's voltage mode, current mode, or advanced algorithms.

Applications:

The UC2705N is versatile and can be used in a multitude of applications, including:

  • Computer peripherals such as printers and scanners
  • Industrial automation equipment
  • Automotive components
  • Consumer electronics
  • Robotics and drones

With its comprehensive feature set and Texas Instruments' reputation for quality, the UC2705N is an excellent choice for designers looking to create sophisticated and reliable brushless DC motor control systems.

You May Also Be Interested in

Microchip Technology
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging | IC DRIVER MOSFET 1.5A DUAL 8SOIC
Lowest to $0.5256
ECAD model for MIC4126YME
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Lowest to $1.5944
ECAD model for TC1411CPA
ON Semiconductor
HIGH SPEED DUAL MOSFET DRIVERS | IC DRIVER MOSFET DUAL HS 8DIP
Lowest to $1.7326
ECAD model for MC33152P
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
NXP / Nexperia
H-Bridge Gate Driver IC | IC PRE-DRIVER FULL BRIDGE 20SOIC / Driver 1A 2-OUT High and Low Side H Brdg Inv Automotive 20-Pin SOIC W Tube
Lowest to $20.5264
ECAD model for MCZ33883EG
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $3.5726
ECAD model for LM5101CMA
IXYS
4 Amp Dual Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR DUAL 4A 16-SOIC
Need more? Email Us
ECAD model for IXDD404SIA-16
Infineon Technologies
High(Dual Mode) Side Driver | IC DVR LOW SIDE/DUAL HI 16-SOIC
Need more? Email Us
ECAD model for IRS21858SPBF
Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $9.1591
ECAD model for IR2132S

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention