EN
  • EN
  • DE

MAX4079CUG+

Part No MAX4079CUG+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUDIO/VID BACKEND SOL 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Audio/Video Backend Solution
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MAX4079
Standard Package 62 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211375-MAX4079CUG+
Ultra Librarian 3D Model Ultra Librarian MAX4079CUG+ CAD Model

Description

Overview of MAX4079CUG+ from Maxim Integrated

The MAX4079CUG+ is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned company in the field of analog integration. This precision op-amp is well-suited for a wide range of applications, including sensor interfacing, industrial control systems, and medical equipment, thanks to its low-noise and low-distortion characteristics.

Key Features

  • Wide Bandwidth: The MAX4079CUG+ offers a wide bandwidth, making it ideal for high-speed signal processing applications.
  • Low Noise: With its low noise performance, this op-amp ensures a high signal-to-noise ratio, which is critical in sensitive applications such as audio amplification and data acquisition systems.
  • High Precision: The precision of the MAX4079CUG+ is evident in its low offset voltage and low drift over time and temperature, which contributes to stable and accurate performance.
  • Single-Supply Operation: It can operate from a single power supply, simplifying power management in embedded systems.
  • Power-Saving Features: This op-amp includes power-saving features that make it suitable for battery-powered devices, where power efficiency is paramount.

Package and Temperature Range

The MAX4079CUG+ is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) which is compact and suitable for space-constrained applications. It also operates over an extended temperature range, ensuring reliable performance in environments with varying temperatures.

Applications

With its robust feature set, the MAX4079CUG+ is versatile for multiple applications. It is commonly used in:

  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Photodiode amplification

In conclusion, the MAX4079CUG+ from Maxim Integrated stands out as a reliable and high-quality operational amplifier that meets the needs of various high-precision and low-noise applications. Its combination of performance, power efficiency, and compact packaging makes it a top choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4049 $67.0245
11+ $10.9991 $120.9901
17+ $10.6560 $181.1520
23+ $10.3118 $237.1714
29+ $9.9688 $289.0952
39+ $8.9374 $348.5586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess