EN
  • EN
  • DE

24AA256-I/MF

Part No 24AA256-I/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT I2C 8DFN  /  EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-DFN-S (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number 24AA256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24AA256-I/MFR,24AA256I/MF,24AA256-I/MFR-ND,24AA256-I/MF-NDR
Standard Package 60
Win Source Part Number 1022607-24AA256-I/MF
Ultra Librarian 3D Model Ultra Librarian 24AA256-I/MF CAD Model

Description

Microchip Technology's 24AA256-I/MF EEPROM

The 24AA256-I/MF is a high-performance 256Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module from Microchip Technology, designed for advanced data storage solutions. This robust memory chip is an ideal choice for a wide range of applications where reliable and non-volatile data storage is essential.

Key Features

  • Memory Size: 256Kb (32,768 x 8-bit memory)
  • Interface: I2C Serial, 2-wire bus
  • Speed: Supports standard, fast, and high-speed modes (up to 1 MHz)
  • Voltage Range: Operates at 2.5V to 5.5V, making it suitable for various logic levels and power supplies.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Packaging: Available in an 8-lead SOIJ package, which is both compact and suitable for surface-mount technology (SMT).
  • Write Protect: Features a hardware write-protect pin for preventing accidental data overwrites.
  • Endurance: High reliability with over 1 million write cycles and a data retention period of over 200 years.
  • Compatibility: Seamlessly integrates with most microcontrollers, including Microchip's own PIC series.

Applications

The versatility of the 24AA256-I/MF makes it a perfect choice for a variety of applications, such as:

  • Industrial and automotive systems
  • Data loggers and sensors
  • Smart cards and identification systems
  • Medical devices and healthcare equipment
  • Consumer electronics
  • Networking equipment and IoT devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 24AA256-I/MF EEPROM is backed by Microchip's robust technical support and documentation, ensuring that developers have access to all the necessary resources for seamless integration into their projects.

Whether you're designing a complex industrial system or a simple consumer gadget, the 24AA256-I/MF provides a reliable and efficient solution for your non-volatile memory needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess