EN
  • EN
  • DE

MAX25400GTC/V+

Part No MAX25400GTC/V+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC USB PORT PROTECTOR 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Strip
Product Status Active
Type USB Port Protector
Applications -
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Base Product Number MAX25400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370789-MAX25400GTC/V+
Ultra Librarian 3D Model Ultra Librarian MAX25400GTC/V+ CAD Model

Description

Maxim Integrated's MAX25400GTC/V+ Automotive USB PD Controller

The MAX25400GTC/V+ is a state-of-the-art USB Power Delivery (PD) controller from Maxim Integrated, specifically designed to cater to the demanding requirements of automotive applications. This innovative product is engineered to facilitate the integration of USB PD charging within vehicles, ensuring that users have access to fast and reliable charging for their portable devices while on the move.

With its robust design, the MAX25400GTC/V+ is capable of withstanding the harsh conditions typical of automotive environments. It operates over a wide temperature range and is built to handle the electrical transients common in vehicle power systems. The controller's compact package makes it an ideal choice for space-constrained applications, allowing for seamless integration into various automotive charging ports, including center consoles, armrests, and dashboards.

The device supports the latest USB PD 3.0 specifications, enabling high-speed charging with power delivery up to 100W. This ensures that it can meet the charging needs of a wide array of USB-C devices, including smartphones, tablets, laptops, and other consumer electronics. Additionally, the MAX25400GTC/V+ incorporates advanced safety features such as over-voltage, over-current, and over-temperature protection, providing peace of mind for both manufacturers and end-users.

Furthermore, the MAX25400GTC/V+ is designed with ease of use in mind. It includes an integrated MCU, which simplifies the design process by reducing the need for external components. This not only saves space but also reduces the overall cost and complexity of the charging system. The controller also supports various communication protocols, ensuring compatibility with a wide range of automotive infotainment systems.

In summary, Maxim Integrated's MAX25400GTC/V+ is a versatile and reliable USB PD controller that brings the convenience of fast-charging technology to the automotive sector. Its combination of high performance, durability, and ease of integration makes it an excellent choice for car manufacturers looking to enhance the in-vehicle experience for today's tech-savvy consumers.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6020 $56.0700
80+ $1.3144 $105.1520
120+ $1.2734 $152.8080
165+ $1.2323 $203.3295
210+ $1.1912 $250.1520
285+ $1.0680 $304.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess